TE Connectivity NB19304001 RNF-100-1/8-RD-SP RNF-100-1/8-RD-SP

Description
NB19304001 RNF-100-1/8-RD-SP
Request a Quote Datasheet
Description
NB19304001 RNF-100-1/8-RD-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB19304001 RNF-100-1/8-RD-SP - RNF-100-1/8-RD-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB19304001 RNF-100-1/8-RD-SP
RNF-100-1/8-RD-SP
NB19304001 RNF-100-1/8-RD-SP RNF-100-1/8-RD-SP
NB19304001 RNF-100-1/8-RD-SP

NB19304001 RNF-100-1/8-RD-SP

Buy Now
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0814
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0814
HEAT-SHRINK TUBING, 2:1, 3.2MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

Supplier's Site Datasheet
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Red - RAYRNF100-1/8-2 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Red
RAYRNF100-1/8-2
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Red RAYRNF100-1/8-2
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/8-RD-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : Red EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/8-RD-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : Red EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-RD-SP 43AC0814 RAYRNF100-1/8-2
Product Name NB19304001 RNF-100-1/8-RD-SP Heat-Shrink Tubing, 2 Raychem Te Connectivity TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Red
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1260 inch (3.2 mm) 0.1260 inch (3.2 mm)
Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2417321 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1181 inch (3 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details