TE Connectivity Heat Shrink Tubing RNF-100-1/16-CL-SP

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 984.3' (300.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 984.3' (300.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/16-CL-SP-984-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/16-CL-SP-984-ND
Heat Shrink Tubing RNF-100-1/16-CL-SP-984-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 984.3' (300.0m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 984.3' (300.0m)"

Buy Now Datasheet
TE Raychem RNF-100 - 1/16 in Polyolefin Tubing - Clear - RAYRNF100-1/16-C - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1/16 in Polyolefin Tubing - Clear
RAYRNF100-1/16-C
TE Raychem RNF-100 - 1/16 in Polyolefin Tubing - Clear RAYRNF100-1/16-C
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/16-CL-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/16-CL-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/16-CL-SP-984-ND RAYRNF100-1/16-C
Product Name Heat Shrink Tubing TE Raychem RNF-100 - 1/16 in Polyolefin Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details