INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 3/64 - Clear HS105-3/64-C

Description
PVC heat shrink-HS105-3/64 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.17 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.58 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-3/64 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.17 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.58 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/64 - Clear - INSHS105-3/64-C - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/64 - Clear
INSHS105-3/64-C
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/64 - Clear INSHS105-3/64-C
PVC heat shrink-HS105-3/64 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.17 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.58 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-3/64 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.17 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.58 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-3/64-C
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 3/64 - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S14-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details