"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 1000.0' (304.8m)"
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 3.28' (1.00m)"
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/64-CL-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.016 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.40 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| DigiKey | DigiKey | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | RNF-100-3/64-CL-SP-1000-ND | RNF-100-3/64-CL-SP-01-ND | RAYRNF100-3/64-C |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | TE Raychem RNF-100 - 3/64 in Polyolefin Tubing - Clear |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |