TE Connectivity TE Raychem MT6000 1/4 inch Medical Heat Shrink Tubing - Black MT6000-1/4-0

Description
TE Connectivity's MT6000 1/4 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT6000 1/4 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT6000 1/4 inch Medical Heat Shrink Tubing - Black - RAYMT6000-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT6000 1/4 inch Medical Heat Shrink Tubing - Black
RAYMT6000-1/4-0
TE Raychem MT6000 1/4 inch Medical Heat Shrink Tubing - Black RAYMT6000-1/4-0
TE Connectivity's MT6000 1/4 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT6000 1/4 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 1/4 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT6000-1/4-0
Product Name TE Raychem MT6000 1/4 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details