TE Connectivity Heat Shrink Tubing RNF-100-1/4-CL-SP

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/4-CL-SP-246-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/4-CL-SP-246-ND
Heat Shrink Tubing RNF-100-1/4-CL-SP-246-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 246.1' (75.0m)"

Buy Now Datasheet
NB18994001 RNF-100-1/4-CL-SP - RNF-100-1/4-CL-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB18994001 RNF-100-1/4-CL-SP
RNF-100-1/4-CL-SP
NB18994001 RNF-100-1/4-CL-SP RNF-100-1/4-CL-SP
NB18994001 RNF-100-1/4-CL-SP

NB18994001 RNF-100-1/4-CL-SP

Buy Now
TE Raychem RNF-100 - 1/4 in Polyolefin Tubing - Clear - RAYRNF100-1/4-C - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1/4 in Polyolefin Tubing - Clear
RAYRNF100-1/4-C
TE Raychem RNF-100 - 1/4 in Polyolefin Tubing - Clear RAYRNF100-1/4-C
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/4-CL-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Clear EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/4-CL-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : Clear EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.4 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, Per Ft; Shrink Ratio Raychem Te Connectivity - 13J0912 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, Per Ft; Shrink Ratio Raychem Te Connectivity
13J0912
Heat Shrink Tubing, 6.35Mm Id, Po, Trans, Per Ft; Shrink Ratio Raychem Te Connectivity 13J0912
HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, TRANS, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/4-CL-SP-246-ND RNF-100-1/4-CL-SP RAYRNF100-1/4-C 13J0912
Product Name Heat Shrink Tubing NB18994001 RNF-100-1/4-CL-SP TE Raychem RNF-100 - 1/4 in Polyolefin Tubing - Clear Heat Shrink Tubing, 6.35Mm Id, Po, Trans, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details