TE Connectivity NB11652001 ATUM-6/2-0-STK ATUM-6/2-0-STK

Description
NB11652001 ATUM-6/2-0-STK
Request a Quote Datasheet
Description
NB11652001 ATUM-6/2-0-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB11652001 ATUM-6/2-0-STK - ATUM-6/2-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB11652001 ATUM-6/2-0-STK
ATUM-6/2-0-STK
NB11652001 ATUM-6/2-0-STK ATUM-6/2-0-STK
NB11652001 ATUM-6/2-0-STK

NB11652001 ATUM-6/2-0-STK

Buy Now
shrink tube - ATUM-6/2-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
ATUM-6/2-0-STK
shrink tube ATUM-6/2-0-STK
NB11652001

NB11652001

Buy Now
shrink tube - ATUM-6/2-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
ATUM-6/2-0-STK
shrink tube ATUM-6/2-0-STK
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now
Heat Shrink Tubing - ATU062K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATU062K-ND
Heat Shrink Tubing ATU062K-ND
"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-6/2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-6/2-0-STK-ND
Heat Shrink Tubing 484-ATUM-6/2-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Tubing, adhesive wall; 0.236 in. ID; 3:1 Shrink; 48 in. length; Black - 70101276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, adhesive wall; 0.236 in. ID; 3:1 Shrink; 48 in. length; Black
70101276
Tubing, adhesive wall; 0.236 in. ID; 3:1 Shrink; 48 in. length; Black 70101276
Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. Features 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections Medium Wall Provides Increased Mechanical Protection ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3

Applications. Environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.
Features

  • 3:1 and 4:1 Shrink Ratios Allow for Connector-to-Cable Sealing
  • Semiflexible, Polyolefin Tubing Environmentally Seals and Protects Components and Interconnections
  • Medium Wall Provides Increased Mechanical Protection
  • ATUM Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper
  • Minimum Shrink Temperature: 80°C
  • Minimum Full Recovery Temp.: 110°C
  • Operating Temperature Range: –55°C to 110°C
  • ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
Supplier's Site
ATUM 6/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-6/2-0 - Lapp Tannehill
Savage, MN, United States
ATUM 6/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-6/2-0
ATUM 6/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-6/2-0
TE Connectivity's RAYCHEM ATUM 6/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:5509092033, Alias ID:5-1194348-1 Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-6/2-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 6/2 COLOR : Black EXPANDED ID (IN) : 0.236 EXPANDED ID (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0..010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 6/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:5509092033, Alias ID:5-1194348-1

Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-6/2-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 6/2 COLOR : Black EXPANDED ID (IN) : 0.236 EXPANDED ID (MM) : 6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0..010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATUM-6/2-0-STK ATUM-6/2-0-STK ATU062K-ND 70101276 RAYATUM-6/2-0
Product Name NB11652001 ATUM-6/2-0-STK shrink tube Heat Shrink Tubing Tubing, adhesive wall; 0.236 in. ID; 3:1 Shrink; 48 in. length; Black ATUM 6/2 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details