INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 3/16 - White 3001870911

Description
PVC heat shrink-HS105-3/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001870911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-3/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001870911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/16 - White - INSHS105-3/16-9 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/16 - White
INSHS105-3/16-9
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/16 - White INSHS105-3/16-9
PVC heat shrink-HS105-3/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001870911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-3/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001870911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.36 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-3/16-9
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 3/16 - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details