TE Connectivity Heat Shrink Tubing SFR-1/2-0-SP

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132490-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132490-01-ND
Heat Shrink Tubing A132490-01-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132490-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132490-50-ND
Heat Shrink Tubing A132490-50-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132490-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132490-05-ND
Heat Shrink Tubing A132490-05-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132490-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132490-25-ND
Heat Shrink Tubing A132490-25-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-SFR-1/2-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-SFR-1/2-0-SP-ND
Heat Shrink Tubing 844-SFR-1/2-0-SP-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
TE Raychem SFR 1/2 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 1/2 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-1/2-0
TE Raychem SFR 1/2 inch Single Wall Heat Shrink Tubing - Black RAYSFR-1/2-0
TE Connectivity's SFR 1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1/2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.286 RECOVERED ID MAX (MM) : 7.3 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.048 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1/2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.286 RECOVERED ID MAX (MM) : 7.3 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.048 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.21 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132490-01-ND A132490-50-ND A132490-05-ND A132490-25-ND 844-SFR-1/2-0-SP-ND RAYSFR-1/2-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem SFR 1/2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Operating Temperature -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F) -75 to 180 C (-103 to 356 F)
Features Flame Retardant Flame Retardant Flame Retardant Flame Retardant Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345941 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.5000 inch (12.7 mm)
Length 47.24 inch (1200 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details