TE Connectivity TE Raychem RNF-150 3/8 inch Single Wall Heat Shrink Tubing - Black RNF-150-3/8-0

Description
TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RNF-150 3/8 inch Single Wall Heat Shrink Tubing - Black - RAYRNF-150-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-150 3/8 inch Single Wall Heat Shrink Tubing - Black
RAYRNF-150-3/8-0
TE Raychem RNF-150 3/8 inch Single Wall Heat Shrink Tubing - Black RAYRNF-150-3/8-0
TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRNF-150-3/8-0
Product Name TE Raychem RNF-150 3/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-02-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details