TE Connectivity TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Black MT5000-3/4-0

Description
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Black - RAYMT5000-3/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Black
RAYMT5000-3/4-0
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Black RAYMT5000-3/4-0
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-3/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-3/4-0
Product Name TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Power Cable Wraps - 060935-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2887442 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2500 inch (6.35 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details