TE Connectivity's 3/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 3/8 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MTW-LWA-3/8-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/8 COLOR : Clear EXPANDED ID (IN) : 0.415 ± 0.020 EXPANDED ID (MM) : 10.54 ± 0.51 RECOVERED ID MAX (IN) : 0.171 ± 0.016 RECOVERED ID MAX (MM) : 4.34 ± 0.41 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.025 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYMTW-LWA-3/8-X-SP |
| Product Name | MT-LWA 3/8" Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 2:1 Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |