API Delevan, Inc. Fixed Inductors ER1641-822KS

Description
8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1017-2-ND
Fixed Inductors 1134-1017-2-ND
8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial

8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1017-1-ND
Fixed Inductors 1134-1017-1-ND
8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial

8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1017-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers