API Delevan, Inc. Fixed Inductors ER1537-90JR

Description
200µH Unshielded Molded Inductor 106mA 7.1Ohm Max Axial
Request a Quote Datasheet
Description
200µH Unshielded Molded Inductor 106mA 7.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-90JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-90JR-ND
Fixed Inductors ER1537-90JR-ND
200µH Unshielded Molded Inductor 106mA 7.1Ohm Max Axial

200µH Unshielded Molded Inductor 106mA 7.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-90JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details