API Delevan, Inc. Fixed Inductors ER1641-683KS

Description
68µH Unshielded Inductor 180mA 2.44Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Inductor 180mA 2.44Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1167-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1167-2-ND
Fixed Inductors 1134-1167-2-ND
68µH Unshielded Inductor 180mA 2.44Ohm Max Axial

68µH Unshielded Inductor 180mA 2.44Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1167-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details