API Delevan, Inc. Fixed Inductors ER1641-562KS

Description
5.6µH Unshielded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1015-2-ND
Fixed Inductors 1134-1015-2-ND
5.6µH Unshielded Inductor 335mA 720mOhm Max Axial

5.6µH Unshielded Inductor 335mA 720mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1015-1-ND
Fixed Inductors 1134-1015-1-ND
5.6µH Unshielded Inductor 335mA 720mOhm Max Axial

5.6µH Unshielded Inductor 335mA 720mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1015-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers