API Delevan, Inc. Fixed Inductors ER1537-32KM

Description
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-32KM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-32KM-ND
Fixed Inductors ER1537-32KM-ND
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1201877-ER1537-32KM
Inductors, Coils, Chokes - Fixed Inductors 1201877-ER1537-32KM
Win Source Part Number: 1201877-ER1537-32KM Category: Inductors, Coils, Chokes>Fixed Inductors Series: ER1537 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.8 µH Standard Package: 2,500 Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 7.9MHz Frequency - Self Resonant: 55MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 500mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.156" Dia x 0.375" L (3.96mm x 9.53mm) Alternative Parts (Cross-Reference): ER1537-32KM 2500 TR; ER1537-32KM2500TR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 395 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: ER1537-32KM 2500 TR,ER1537-32KM-MIL RoHS Status: RoHS non-compliant

Win Source Part Number: 1201877-ER1537-32KM
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ER1537
Type: Molded
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 6.8 µH
Standard Package: 2,500
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 50 @ 7.9MHz
Frequency - Self Resonant: 55MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.156" Dia x 0.375" L (3.96mm x 9.53mm)
Alternative Parts (Cross-Reference): ER1537-32KM 2500 TR; ER1537-32KM2500TR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 395 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: ER1537-32KM 2500 TR,ER1537-32KM-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ER1537-32KM-ND 1201877-ER1537-32KM
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron Iron
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details