Taiyo Yuden Co., Ltd. Fixed Inductors EST1040T330MDGA

Description
33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6413-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6413-1-ND
Fixed Inductors 587-6413-1-ND
33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-6413-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6413-2-ND
Fixed Inductors 587-6413-2-ND
33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-6413-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6413-6-ND
Fixed Inductors 587-6413-6-ND
33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden - 02AH9229 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden
02AH9229
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden 02AH9229
INDUCTOR, AEC-Q200, 0.115OHM, 33UH, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:EST Series; DC Resistance Max:0.115ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.115OHM, 33UH, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:EST Series; DC Resistance Max:0.115ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden - 02AH9228 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden
02AH9228
Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden 02AH9228
INDUCTOR, AEC-Q200, 0.115OHM, 33UH, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:EST Series; DC Resistance Max:0.115ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.115OHM, 33UH, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:EST Series; DC Resistance Max:0.115ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-6413-1-ND 02AH9229
Product Name Fixed Inductors Inductor, Aec-Q200, 0.115Ohm, 33Uh, 1.1A; Inductance Taiyo Yuden
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details