API Delevan, Inc. Fixed Inductors ER1537-92JR

Description
220µH Unshielded Molded Inductor 103mA 7.45Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Molded Inductor 103mA 7.45Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-92JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-92JR-ND
Fixed Inductors ER1537-92JR-ND
220µH Unshielded Molded Inductor 103mA 7.45Ohm Max Axial

220µH Unshielded Molded Inductor 103mA 7.45Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-92JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details