API Delevan, Inc. Fixed Inductors ER1537-33JM

Description
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet
Description
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-33JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-33JM-ND
Fixed Inductors ER1537-33JM-ND
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-33JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers