API Delevan, Inc. Fixed Inductors ER1641-221JS

Description
220nH Unshielded Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1001-1-ND
Fixed Inductors 1134-1001-1-ND
220nH Unshielded Inductor 1.1A 67mOhm Max Axial

220nH Unshielded Inductor 1.1A 67mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1001-2-ND
Fixed Inductors 1134-1001-2-ND
220nH Unshielded Inductor 1.1A 67mOhm Max Axial

220nH Unshielded Inductor 1.1A 67mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1001-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details