API Delevan, Inc. Fixed Inductors ER1641-823KR

Description
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1191-2-ND
Fixed Inductors 1134-1191-2-ND
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial

82µH Unshielded Inductor 170mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1191-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details