API Delevan, Inc. Fixed Inductors ER1537-50JR

Description
30µH Unshielded Molded Inductor 165mA 3Ohm Max Axial
Request a Quote Datasheet
Description
30µH Unshielded Molded Inductor 165mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-50JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-50JR-ND
Fixed Inductors ER1537-50JR-ND
30µH Unshielded Molded Inductor 165mA 3Ohm Max Axial

30µH Unshielded Molded Inductor 165mA 3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-50JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details