API Delevan, Inc. Fixed Inductors ER1641-471KS

Description
470nH Unshielded Inductor 565mA 250mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Inductor 565mA 250mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1003-2-ND
Fixed Inductors 1134-1003-2-ND
470nH Unshielded Inductor 565mA 250mOhm Max Axial

470nH Unshielded Inductor 565mA 250mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1003-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details