API Delevan, Inc. Fixed Inductors ER1537-52KR

Description
33µH Unshielded Inductor 165mA 3Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Inductor 165mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1204-2-ND
Fixed Inductors 1134-1204-2-ND
33µH Unshielded Inductor 165mA 3Ohm Max Axial

33µH Unshielded Inductor 165mA 3Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1204-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1204-1-ND
Fixed Inductors 1134-1204-1-ND
33µH Unshielded Inductor 165mA 3Ohm Max Axial

33µH Unshielded Inductor 165mA 3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1204-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details