API Delevan, Inc. Fixed Inductors ER1537-64JM

Description
56µH Unshielded Molded Inductor 164mA 3Ohm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Molded Inductor 164mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-64JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-64JM-ND
Fixed Inductors ER1537-64JM-ND
56µH Unshielded Molded Inductor 164mA 3Ohm Max Axial

56µH Unshielded Molded Inductor 164mA 3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-64JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details