API Delevan, Inc. Fixed Inductors ER1641-473KS

Description
47µH Unshielded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1163-2-ND
Fixed Inductors 1134-1163-2-ND
47µH Unshielded Inductor 195mA 2.11Ohm Max Axial

47µH Unshielded Inductor 195mA 2.11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1163-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details