API Delevan, Inc. Fixed Inductors ER1537-33JR

Description
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet
Description
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-33JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-33JR-ND
Fixed Inductors ER1537-33JR-ND
7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-33JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers