15µH Shielded Wirewound Inductor 2A 64mOhm Nonstandard
15µH Shielded Wirewound Inductor 2A 64mOhm Nonstandard
15µH Shielded Wirewound Inductor 2A 64mOhm Nonstandard
INDUCTOR, AEC-Q200, 15UH, 2A, 20%; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-6227-2-ND | 94AC8420 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 15Uh, 2A, 20%; Inductance Taiyo Yuden |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |