API Delevan, Inc. Fixed Inductors ER1840-02KS

Description
220nH Unshielded Inductor 2.7A 35mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Inductor 2.7A 35mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1021-2-ND
Fixed Inductors 1134-1021-2-ND
220nH Unshielded Inductor 2.7A 35mOhm Max Axial

220nH Unshielded Inductor 2.7A 35mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1021-1-ND
Fixed Inductors 1134-1021-1-ND
220nH Unshielded Inductor 2.7A 35mOhm Max Axial

220nH Unshielded Inductor 2.7A 35mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1021-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers