API Delevan, Inc. Fixed Inductors ER1641-823KS

Description
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1169-2-ND
Fixed Inductors 1134-1169-2-ND
82µH Unshielded Inductor 170mA 2.7Ohm Max Axial

82µH Unshielded Inductor 170mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1169-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details