API Delevan, Inc. Fixed Inductors ER1537-42JM

Description
18µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-42JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-42JM-ND
Fixed Inductors ER1537-42JM-ND
18µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial

18µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-42JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers