API Delevan, Inc. Fixed Inductors ER1537-30KR

Description
5.6µH Unshielded Inductor 495mA 320mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 495mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1202-2-ND
Fixed Inductors 1134-1202-2-ND
5.6µH Unshielded Inductor 495mA 320mOhm Max Axial

5.6µH Unshielded Inductor 495mA 320mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1202-1-ND
Fixed Inductors 1134-1202-1-ND
5.6µH Unshielded Inductor 495mA 320mOhm Max Axial

5.6µH Unshielded Inductor 495mA 320mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1202-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details