DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
60
70
80
90
100
105
106
107
108
109
110
111
112
113
114
115
116
117
120
130
140
150
160
170
200
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Inductor 14.2A 2.24mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Molded Inductor 11A 11.7mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 12.2A 7.6mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 18A 6.05mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 19A 4.29mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 20A 4.52mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 21.8A 5mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 31.8A 1.5mOhm Max 2-SMD, J-Lead | |
| 1.06µH Shielded Inductor 16A 2.24mOhm Max 2-SMD, J-Lead | |
| 1.1mH @ 400Hz 2 Line Common Mode Choke Through Hole 5A DCR 27mOhm (Typ) | |
| 1.2µH Shielded Inductor 14.2A 2.24mOhm Max 2-SMD, J-Lead | |
| 1.2µH Shielded Inductor 22.6A 1mOhm Max 2-SMD, J-Lead | |
| 1.2µH Shielded Molded Inductor 11A 9.7mOhm Max Nonstandard | |
| 1.2µH Shielded Molded Inductor 16A 7.4mOhm Max Nonstandard | |
| 1.2µH Shielded Molded Inductor 18A 5.83mOhm Max Nonstandard | |
| 1.2µH Shielded Molded Inductor 9.5A 13.4mOhm Max Nonstandard | |
| 1.2mH @ 400Hz 2 Line Common Mode Choke Through Hole 3A DCR 29mOhm (Typ) | |
| 1.3µH Shielded Inductor 12.5A 3.3mOhm Max 2-SMD, J-Lead | |
| 1.3µH Shielded Inductor 17.7A 1.56mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Molded Inductor 10.5A 11.2mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 15.3A 8.25mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 15A 9.13mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 16A 5.61mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard | |
| 1.5µH Shielded Molded Inductor 9.1A 15.8mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 23.3A 3.52mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 27.7A 1.98mOhm Max 2-SMD, J-Lead | |
| 1.6µH Shielded Inductor 12.5A 3.3mOhm Max 2-SMD, J-Lead | |
| 1.71µH Shielded Inductor 14A 3.3mOhm Max 2-SMD, J-Lead | |
| 1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard | |
| 1.8µH Shielded Molded Inductor 14A 10.2mOhm Max Nonstandard | |
| 1.8µH Shielded Molded Inductor 16A 7.1mOhm Max Nonstandard | |
| 1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 72mOhm (Typ) | |
| 10µH Shielded Molded Inductor 15.5A 13.75mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 5A 43mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 7A 29.3mOhm Max Nonstandard | |
| 10.2µH Shielded Inductor 6.5A 13.3mOhm Max 2-SMD, J-Lead | |
| 10mH @ 400Hz 2 Line Common Mode Choke Through Hole 1A DCR 244mOhm (Typ) | |
| 10mH @ 400Hz 2 Line Common Mode Choke Through Hole 3A DCR 72mOhm (Typ) | |
| 11mH @ 400Hz 2 Line Common Mode Choke Through Hole 2A DCR 162mOhm (Typ) | |
| 15µH Shielded Molded Inductor 13.8A 19.3mOhm Max Nonstandard | |
| 150nH Shielded Molded Inductor 22.2A 2.31mOhm Max Nonstandard | |
| 160nH Shielded Molded Inductor 22.2A 2.33mOhm Max Nonstandard | |
| 180nH Shielded Molded Inductor 32A 1.75mOhm Max Nonstandard | |
| 18mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 438mOhm (Typ) | |
| 18mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 725mOhm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 50mA DCR 1.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 3.8Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 140mA DCR 2.2Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 140mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 200mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 500mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 20 Ohms @ 100MHz 100mA DCR 3Ohm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 130mA DCR 2.7Ohm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 130mA DCR 3Ohm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 200mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 100mA DCR 700mOhm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 200mA DCR 700mOhm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 350mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 24 Ohms @ 100MHz 160mA DCR 1.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 28 Ohms @ 100MHz 100mA DCR 3Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 1.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 2.7Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 2Ohm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 130mA DCR 1.7Ohm | |
| 2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 43 Ohms @ 100MHz 100mA DCR 2.7Ohm | |
| 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 2.3Ohm | |
| 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 160mA DCR 1.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 100mA DCR 2.4Ohm | |
| 2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 160mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 200mA DCR 900mOhm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.7Ohm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 130mA DCR 2.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 250mA DCR 800mOhm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3.3Ohm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3.3Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 130mA DCR 2.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 1.75Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 250mA DCR 800mOhm | |
| 2µH Shielded Inductor 10.8A 4.92mOhm Max 2-SMD, J-Lead | |
| 2µH Shielded Inductor 12.5A 3.3mOhm Max 2-SMD, J-Lead | |
| 2µH Shielded Molded Inductor 8.2A 23.3mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 10A 12.2mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 13A 13.7mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 14A 7.8mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 17.8A 6.33mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 8A 23.5mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard | |
| 2.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 40mOhm (Typ) | |
| 2.45µH Shielded Inductor 12A 4.92mOhm Max 2-SMD, J-Lead | |
| 2.5µH Shielded Inductor 10.8A 4.92mOhm Max 2-SMD, J-Lead | |
| 2.5µH Shielded Wirewound Inductor 19.6A 5mOhm Max 2-SMD, J-Lead | |
| 2.5µH Shielded Wirewound Inductor 23A 2.86mOhm Max 2-SMD, J-Lead | |
| 2.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 62mOhm (Typ) | |
| 2.7µH Shielded Inductor 17.5A 1.56mOhm Max 2-SMD, J-Lead | |
| 2.7µH Shielded Molded Inductor 11.4A 15.4mOhm Max Nonstandard | |
| 2.9µH Shielded Inductor 9.3A 6.48mOhm Max 2-SMD, J-Lead | |
| 20mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 282mOhm (Typ) | |
| 20mH @ 400Hz 2 Line Common Mode Choke Through Hole 2A DCR 150mOhm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 287mOhm | |
| 280nH Shielded Molded Inductor 19A 3.3mOhm Max Nonstandard | |
| 3.2µH Shielded Inductor 10.8A 4.92mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Molded Inductor 10A 18mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 11A 12.5mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 12A 12.1mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 13A 11.44mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 15.1A 9.42mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 25A 4.1mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 5.5A 38.3mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 8.1A 23.1mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 8A 20.8mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 17A 6.6mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 19.6A 3.96mOhm Max 2-SMD, J-Lead | |
| 3.32µH Shielded Inductor 10A 6.48mOhm Max 2-SMD, J-Lead | |
| 3.3mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.2A DCR 127mOhm (Typ) | |
| 3.5µH Shielded Inductor 9.3A 6.48mOhm Max 2-SMD, J-Lead | |
| 3.6mH @ 400Hz 2 Line Common Mode Choke Through Hole 5A DCR 33mOhm (Typ) | |
| 3.9mH @ 400Hz 2 Line Common Mode Choke Through Hole 1A DCR 168mOhm (Typ) | |
| 330nH Shielded Molded Inductor 19.2A 3.52mOhm Max Nonstandard | |
| 330nH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard | |
| 33mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.78Ohm (Typ) | |
| 36mH @ 400Hz 2 Line Common Mode Choke Through Hole 1A DCR 591mOhm (Typ) | |
| 4 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 140mA DCR 2Ohm | |
| 4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 100mA DCR 3.5Ohm | |
| 4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 130mA DCR 2.5Ohm | |
| 4 Line Common Mode Choke Surface Mount 24 Ohms @ 100MHz 160mA DCR 1.5Ohm | |
| 4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 1.8Ohm (Typ) | |
| 4 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 160mA DCR 1.5Ohm | |
| 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 140mA DCR 1.8Ohm | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm (Typ) | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 130mA DCR 2.5Ohm | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 130mA DCR 2Ohm | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 130mA DCR 3Ohm | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 1.5Ohm | |
| 4.1µH Shielded Inductor 7.9A 8.64mOhm Max 2-SMD, J-Lead | |
| 4.3µH Shielded Molded Inductor 9A 16.2mOhm Max Nonstandard | |
| 4.5µH Shielded Molded Inductor 7A 25.3mOhm Max Nonstandard | |
| 4.5mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 116mOhm (Typ) | |
| 4.6µH Shielded Inductor 9.3A 6.48mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Molded Inductor 11A 14.4mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 11A 15.4mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 13.6A 13.5mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 24A 5.7mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 5.9A 36.3mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 9A 26.7mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 16.8A 5.39mOhm Max 2-SMD, J-Lead | |
| 4.8µH Shielded Inductor 14.4A 2.29mOhm Max 2-SMD, J-Lead | |
| 44mH @ 400Hz 2 Line Common Mode Choke Through Hole 500mA DCR 1.25Ohm (Typ) | |
| 470nH Shielded Molded Inductor 13.2A 6.8mOhm Max Nonstandard | |
| 470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 10A 15.8mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 10A 17.2mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 11.4A 15.03mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 21.2A 7.2mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 7.2A 24.2mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 7.3A 33.2mOhm Max Nonstandard | |
| 5.6µH Shielded Molded Inductor 7A 22mOhm Max Nonstandard | |
| 5.6mH @ 400Hz 2 Line Common Mode Choke Through Hole 800mA DCR 245mOhm (Typ) | |
| 500µH @ 400Hz 2 Line Common Mode Choke Through Hole 4A DCR 16mOhm (Typ) | |
| 560nH Shielded Molded Inductor 12.6A 7.8mOhm Max Nonstandard | |
| 560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard | |
| 560nH Shielded Molded Inductor 22A 3.31mOhm Max Nonstandard | |
| 5mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 53mOhm (Typ) | |
| 5mH @ 400Hz 2 Line Common Mode Choke Through Hole 3A DCR 79mOhm (Typ) | |
| 6.4µH Shielded Inductor 7.9A 8.64mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Molded Inductor 18.5A 8.9mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 6.4A 28.6mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 6.6A 25.4mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 6.8A 42.5mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 9.5A 19.6mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 9A 20.8mOhm Max Nonstandard | |
| 600nH Shielded Molded Inductor 12.4A 7.8mOhm Max Nonstandard | |
| 600nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard | |
| 680nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard | |
| 680nH Shielded Molded Inductor 20A 5.17mOhm Max Nonstandard | |
| 680nH Shielded Wirewound Inductor 35.4A 1.21mOhm Max 2-SMD, J-Lead | |
| 7.2µH Shielded Inductor 12A 3.31mOhm Max 2-SMD, J-Lead | |
| 700nH Shielded Inductor 22.6A 1mOhm Max 2-SMD, J-Lead | |
| 8.2µH Shielded Inductor 7.2A 10.9mOhm Max 2-SMD, J-Lead | |
| 8.2µH Shielded Molded Inductor 17.1A 12.4mOhm Max Nonstandard | |
| 8.2µH Shielded Molded Inductor 5.9A 48.73mOhm Max Nonstandard | |
| 8.2µH Shielded Molded Inductor 6.1A 32.5mOhm Max Nonstandard | |
| 8.2µH Shielded Molded Inductor 6.2A 31.5mOhm Max Nonstandard | |
| 8.2µH Shielded Molded Inductor 8A 24.8mOhm Max Nonstandard | |
| 800nH Shielded Inductor 14.2A 2.24mOhm Max 2-SMD, J-Lead | |
| 800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard | |
| 820µH @ 400Hz 2 Line Common Mode Choke Through Hole 2A DCR 38mOhm (Typ) | |
| 820nH Shielded Molded Inductor 11.5A 9.5mOhm Max Nonstandard | |
| 820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard | |
| 820nH Shielded Molded Inductor 21A 4.18mOhm Max Nonstandard | |
| 90mH @ 400Hz 2 Line Common Mode Choke Through Hole 1A DCR 628mOhm (Typ) | |
| 9mH @ 400Hz 2 Line Common Mode Choke Through Hole 3A DCR 115mOhm | |
| CMC 100MA 2LN 120 OHM SMD | |
| CMC 100MA 2LN 330 OHM SMD | |
| CMC 100MA 2LN 4 OHM SMD | |
| CMC 100MA 2LN 9 OHM SMD | |
| CMC 130MA 2LN 65 OHM SMD | |
| CMC 130MA 2LN 90 OHM SMD | |
| CMC 130MA 4LN 90 OHM SMD | |
| CMC 160MA 2LN 35 OHM SMD | |
| CMC 160MA 2LN 50 OHM SMD | |
| CMC 160MA 4LN 50 OHM SMD | |
| CMC 200MA 2LN 200 OHM SMD | |
| CMC 200MA 2LN 220 OHM SMD | |
| CMC 250MA 2LN 90 OHM SMD | |
| CMC 300MA 2LN 120 OHM SMD | |
| FIXED IND 1.2UH 1.05A 117 OHM | |
| FIXED IND 1.2UH 1.3A 81 OHM SMD | |
| FIXED IND 1.2UH 1.4A 85 MOHM SMD | |
| FIXED IND 1.2UH 1.7A 100 OHM SMD | |
| FIXED IND 1.2UH 1.7A 70 MOHM SMD | |
| FIXED IND 1.2UH 1.7A 75 MOHM SMD | |
| FIXED IND 1.2UH 1.9A 88 OHM SMD | |
| FIXED IND 1.2UH 16A 7.4 MOHM SMD | |
| FIXED IND 1.2UH 18A 5.83 MOHM | |
| FIXED IND 1.2UH 9.5A 13.4 MOHM | |
| FIXED IND 1.5UH 1.3A 100 MOHM | |
| FIXED IND 1.5UH 1.6A 80 MOHM SMD | |
| FIXED IND 1.5UH 1.6A 89 OHM SMD | |
| FIXED IND 1.5UH 1.7A 94 OHM SMD | |
| FIXED IND 1.5UH 15.3A 8.25 MOHM | |
| FIXED IND 1.5UH 15A 9.13 MOHM | |
| FIXED IND 1.5UH 16A 5.61 MOHM | |
| FIXED IND 1.5UH 17A 6.3 MOHM SMD | |
| FIXED IND 1.5UH 18A 6.6 MOHM SMD | |
| FIXED IND 1.5UH 22A 4.13 MOHM | |
| FIXED IND 1.5UH 52A 1.21 MOHM | |
| FIXED IND 1.5UH 9.1A 15.8 MOHM | |
| FIXED IND 1.8UH 1.5A 90 MOHM SMD | |
| FIXED IND 1.8UH 1.65A 121 OHM | |
| FIXED IND 1.8UH 1.8A 100 OHM SMD | |
| FIXED IND 1.8UH 14A 10.2 MOHM | |
| FIXED IND 1.8UH 16A 7.1 MOHM SMD | |
| FIXED IND 1.8UH 21A 4.46 MOHM | |
| FIXED IND 10UH 15.5A 13.75 MOHM | |
| FIXED IND 10UH 450MA 650 OHM SMD | |
| FIXED IND 10UH 550MA 780 OHM SMD | |
| FIXED IND 10UH 5A 43 MOHM SMD | |
| FIXED IND 10UH 5A 56.1 MOHM SMD | |
| FIXED IND 10UH 600MA 480 MOHM | |
| FIXED IND 10UH 700MA 624 OHM SMD | |
| FIXED IND 10UH 750MA 340 MOHM | |
| FIXED IND 10UH 750MA 468 OHM SMD | |
| FIXED IND 10UH 7A 26.4 MOHM SMD | |
| FIXED IND 10UH 7A 29.3 MOHM SMD | |
| FIXED IND 10UH 8.7A 22.9 MOHM | |
| FIXED IND 10UH 800MA 325 MOHM | |
| FIXED IND 10UH 800MA 450 OHM SMD | |
| FIXED IND 10UH 850MA 250 OHM SMD | |
| FIXED IND 10UH 900MA 262 OHM SMD | |
| FIXED IND 10UH 950MA 312 OHM SMD | |
| FIXED IND 10UH 9A 18.2 MOHM SMD | |
| FIXED IND 10UH SMD | |
| FIXED IND 12UH 400MA 687 OHM SMD | |
| FIXED IND 12UH 550MA 585 MOHM | |
| FIXED IND 12UH 650MA 533 OHM SMD | |
| FIXED IND 12UH 650MA 702 OHM SMD | |
| FIXED IND 12UH 700MA 337 OHM SMD | |
| FIXED IND 12UH 700MA 375 MOHM | |
| FIXED IND 12UH 720MA 390 MOHM | |
| FIXED IND 12UH 750MA 500 OHM SMD | |
| FIXED IND 12UH 800MA 350 OHM SMD | |
| FIXED IND 14UH 7.9A 30.8 MOHM | |
| FIXED IND 15UH 13.8A 19.3 MOHM | |
| FIXED IND 15UH 370MA 787 OHM SMD | |
| FIXED IND 15UH 4A 66 MOHM SMD | |
| FIXED IND 15UH 500MA 650 MOHM | |
| FIXED IND 15UH 500MA 949 OHM SMD | |
| FIXED IND 15UH 550MA 598 OHM SMD | |
| FIXED IND 15UH 640MA 460 MOHM | |
| FIXED IND 15UH 650MA 393 OHM SMD | |
| FIXED IND 15UH 660MA 475 MOHM | |
| FIXED IND 15UH 6A 43 MOHM SMD | |
| FIXED IND 15UH 700MA 700 OHM SMD | |
| FIXED IND 15UH 750MA 456 OHM SMD | |
| FIXED IND 15UH 800MA 475 OHM SMD | |
| FIXED IND 160NH 22.2A 2.33 MOHM | |
| FIXED IND 180NH 32A 1.75 MOHM | |
| FIXED IND 18UH 350MA 875 OHM SMD | |
| FIXED IND 18UH 400MA 1.09K OHM | |
| FIXED IND 18UH 450MA 735 MOHM | |
| FIXED IND 18UH 500MA 715 OHM SMD | |
| FIXED IND 18UH 570MA 630 MOHM | |
| FIXED IND 18UH 580MA 565 MOHM | |
| FIXED IND 18UH 600MA 437 OHM SMD | |
| FIXED IND 18UH 600MA 775 OHM SMD | |
| FIXED IND 18UH 700MA 506 OHM SMD | |
| FIXED IND 18UH 700MA 618 OHM SMD | |
| FIXED IND 1UH 1.5A 65 MOHM SMD | |
| FIXED IND 1UH 1.75A 81 OHM SMD | |
| FIXED IND 1UH 1.7A 75 OHM SMD | |
| FIXED IND 1UH 1.8A 65 MOHM SMD | |
| FIXED IND 1UH 1.8A 78 OHM SMD | |
| FIXED IND 1UH 11A 11.7 MOHM SMD | |
| FIXED IND 1UH 18A 6.05 MOHM SMD | |
| FIXED IND 1UH 19A 4.29 MOHM SMD | |
| FIXED IND 1UH 20A 4.52 MOHM SMD | |
| FIXED IND 1UH 21.8A 5 MOHM SMD | |
| FIXED IND 1UH 23A 4.95 MOHM SMD | |
| FIXED IND 1UH 25A 2.81 MOHM SMD | |
| FIXED IND 1UH 57A 0.97 MOHM SMD | |
| FIXED IND 2.2UH 1.1A 100 OHM SMD | |
| FIXED IND 2.2UH 1.1A 117 OHM SMD | |
| FIXED IND 2.2UH 1.1A 130 MOHM | |
| FIXED IND 2.2UH 1.4A 105 MOHM | |
| FIXED IND 2.2UH 1.5A 106 OHM SMD | |
| FIXED IND 2.2UH 1.6A 106 OHM SMD | |
| FIXED IND 2.2UH 1.7A 113 OHM SMD | |
| FIXED IND 2.2UH 10A 12.2 MOHM | |
| FIXED IND 2.2UH 11.5A 12 MOHM | |
| FIXED IND 2.2UH 13A 13.7 MOHM | |
| FIXED IND 2.2UH 13A 8.5 MOHM SMD | |
| FIXED IND 2.2UH 14A 6.4 MOHM SMD | |
| FIXED IND 2.2UH 14A 7.8 MOHM SMD | |
| FIXED IND 2.2UH 17.8A 6.33 MOHM | |
| FIXED IND 2.2UH 1A 150 OHM SMD | |
| FIXED IND 2.2UH 20A 4.84 MOHM | |
| FIXED IND 2.2UH 8A 23.5 MOHM SMD | |
| FIXED IND 2.2UH 900MA 182 OHM | |
| FIXED IND 2.5UH 16.4A 4.93 MOHM | |
| FIXED IND 2.5UH 42A 1.87 MOHM | |
| FIXED IND 2.7UH 1.3A 130 MOHM | |
| FIXED IND 2.7UH 1.4A 125 OHM SMD | |
| FIXED IND 2.7UH 1.55A 125 OHM | |
| FIXED IND 2.7UH 1.5A 118 OHM SMD | |
| FIXED IND 2.7UH 1.6A 137 OHM SMD | |
| FIXED IND 2.7UH 11.4A 15.4 MOHM | |
| FIXED IND 2.7UH 1A 170 MOHM SMD | |
| FIXED IND 2.7UH 920MA 125 OHM | |
| FIXED IND 22UH 3.4A 99.65 MOHM | |
| FIXED IND 22UH 300MA 1.25K OHM | |
| FIXED IND 22UH 300MA 962 OHM SMD | |
| FIXED IND 22UH 420MA 1.04 OHM | |
| FIXED IND 22UH 450MA 975 OHM SMD | |
| FIXED IND 22UH 520MA 735 MOHM | |
| FIXED IND 22UH 550MA 1.025K OHM | |
| FIXED IND 22UH 550MA 563 OHM SMD | |
| FIXED IND 22UH 550MA 575 OHM SMD | |
| FIXED IND 22UH 5A 60.5 MOHM SMD | |
| FIXED IND 22UH 650MA 692 OHM SMD | |
| FIXED IND 270NH 25.5A 2.55 MOHM | |
| FIXED IND 27UH 400MA 1.105K OHM | |
| FIXED IND 27UH 450MA 637 OHM SMD | |
| FIXED IND 27UH 450MA 940 MOHM | |
| FIXED IND 27UH 500MA 1.162K OHM | |
| FIXED IND 27UH 530MA 675 OHM SMD | |
| FIXED IND 27UH 550MA 980 OHM SMD | |
| FIXED IND 280NH 35A 1.6 MOHM SMD | |
| FIXED IND 2UH 8.2A 23.3 MOHM SMD | |
| FIXED IND 3.3UH 1.2A 145 MOHM | |
| FIXED IND 3.3UH 1.3A 150 OHM SMD | |
| FIXED IND 3.3UH 1.45A 138 OHM | |
| FIXED IND 3.3UH 1.4A 131 OHM SMD | |
| FIXED IND 3.3UH 1.55A 150 OHM | |
| FIXED IND 3.3UH 10A 18 MOHM SMD | |
| FIXED IND 3.3UH 11A 12.5 MOHM | |
| FIXED IND 3.3UH 12A 12.1 MOHM | |
| FIXED IND 3.3UH 13A 11.44 MOHM | |
| FIXED IND 3.3UH 15.1A 9.42 MOHM | |
| FIXED IND 3.3UH 16.8A 7.7 MOHM | |
| FIXED IND 3.3UH 18A 7.3 MOHM SMD | |
| FIXED IND 3.3UH 1A 143 OHM SMD | |
| FIXED IND 3.3UH 25A 4.1 MOHM SMD | |
| FIXED IND 3.3UH 35A 2.64 MOHM | |
| FIXED IND 3.3UH 5.5A 38.3 MOHM | |
| FIXED IND 3.3UH 8.1A 23.1 MOHM | |
| FIXED IND 3.3UH 820MA 260 OHM | |
| FIXED IND 3.3UH 870MA 188 OHM | |
| FIXED IND 3.3UH 8A 20.8 MOHM SMD | |
| FIXED IND 3.3UH 900MA 190 MOHM | |
| FIXED IND 3.3UH 900MA 234 OHM | |
| FIXED IND 3.9UH 1.1A 180 MOHM | |
| FIXED IND 3.9UH 1.35A 150 OHM | |
| FIXED IND 3.9UH 1.3A 143 OHM SMD | |
| FIXED IND 3.9UH 1.45A 168 OHM | |
| FIXED IND 3.9UH 830MA 256 OHM | |
| FIXED IND 330NH 25A 2.5 MOHM SMD | |
| FIXED IND 330NH 53.5A 0.77 MOHM | |
| FIXED IND 330NH 69A 0.48 MOHM | |
| FIXED IND 33UH 330MA 1.222K OHM | |
| FIXED IND 33UH 400MA 712 OHM SMD | |
| FIXED IND 33UH 420MA 1.07 OHM | |
| FIXED IND 33UH 450MA 1.3K OHM | |
| FIXED IND 33UH 500MA 1.068K OHM | |
| FIXED IND 33UH 500MA 937 OHM SMD | |
| FIXED IND 39UH 280MA 1.625K OHM | |
| FIXED IND 39UH 350MA 956 OHM SMD | |
| FIXED IND 39UH 400MA 1.24 OHM | |
| FIXED IND 39UH 430MA 1.5K OHM | |
| FIXED IND 39UH 450MA 1.037K OHM | |
| FIXED IND 39UH 450MA 1.2K OHM | |
| FIXED IND 4.3UH 9A 16.2 MOHM SMD | |
| FIXED IND 4.5UH 7A 25.3 MOHM SMD | |
| FIXED IND 4.7UH 1.25A 162 OHM | |
| FIXED IND 4.7UH 1.2A 162 OHM SMD | |
| FIXED IND 4.7UH 1.2A 196 OHM SMD | |
| FIXED IND 4.7UH 1.35A 187 OHM | |
| FIXED IND 4.7UH 11A 14.4 MOHM | |
| FIXED IND 4.7UH 11A 15.4 MOHM | |
| FIXED IND 4.7UH 13.6A 13.5 MOHM | |
| FIXED IND 4.7UH 14.1A 9.57 MOHM | |
| FIXED IND 4.7UH 14.6A 9.8 MOHM | |
| FIXED IND 4.7UH 14A 10.72 MOHM | |
| FIXED IND 4.7UH 1A 195 MOHM SMD | |
| FIXED IND 4.7UH 24A 5.7 MOHM SMD | |
| FIXED IND 4.7UH 31A 3.41 MOHM | |
| FIXED IND 4.7UH 5.1A 57.2 MOHM | |
| FIXED IND 4.7UH 6A 29.2 MOHM SMD | |
| FIXED IND 4.7UH 720MA 312 OHM | |
| FIXED IND 4.7UH 8.1A 21 MOHM SMD | |
| FIXED IND 4.7UH 8.5A 18.4 MOHM | |
| FIXED IND 4.7UH 800MA 240 MOHM | |
| FIXED IND 4.7UH 800MA 287 OHM | |
| FIXED IND 4.7UH 850MA 338 OHM | |
| FIXED IND 4.7UH 900MA 221 OHM | |
| FIXED IND 4.7UH 9A 26.7 MOHM SMD | |
| FIXED IND 470NH 13.2A 6.8 MOHM | |
| FIXED IND 47UH 250MA 1.82K OHM | |
| FIXED IND 47UH 300MA 1.1K OHM | |
| FIXED IND 47UH 350MA 1.625 OHM | |
| FIXED IND 47UH 400MA 1.625K OHM | |
| FIXED IND 47UH 420MA 1.71K OHM | |
| FIXED IND 47UH 430MA 1.262K OHM | |
| FIXED IND 5.6UH 1.05A 256 OHM | |
| FIXED IND 5.6UH 1.15A 181 OHM | |
| FIXED IND 5.6UH 1.1A 175 OHM SMD | |
| FIXED IND 5.6UH 1.25A 212 OHM | |
| FIXED IND 5.6UH 10A 15.8 MOHM | |
| FIXED IND 5.6UH 10A 17.2 MOHM | |
| FIXED IND 5.6UH 11.4A 15.03 MOHM | |
| FIXED IND 5.6UH 12A 11.9 MOHM | |
| FIXED IND 5.6UH 21.2A 7.2 MOHM | |
| FIXED IND 5.6UH 5.9A 34.1 MOHM | |
| FIXED IND 5.6UH 670MA 442 OHM | |
| FIXED IND 5.6UH 7.2A 24.2 MOHM | |
| FIXED IND 5.6UH 7.3A 33.2 MOHM | |
| FIXED IND 5.6UH 750MA 295 MOHM | |
| FIXED IND 5.6UH 750MA 380 OHM | |
| FIXED IND 5.6UH 7A 22 MOHM SMD | |
| FIXED IND 5.6UH 800MA 364 OHM | |
| FIXED IND 5.6UH 850MA 247 OHM | |
| FIXED IND 5.6UH 950MA 215 MOHM | |
| FIXED IND 560NH 12.6A 7.8 MOHM | |
| FIXED IND 560NH 21A 3.8 MOHM SMD | |
| FIXED IND 560NH 22A 3.31 MOHM | |
| FIXED IND 560NH 32A 2.75 MOHM | |
| FIXED IND 6.8UH 1.05A 200 OHM | |
| FIXED IND 6.8UH 1.15A 230 OHM | |
| FIXED IND 6.8UH 10.5A 13 MOHM | |
| FIXED IND 6.8UH 11.3A 14.3 MOHM | |
| FIXED IND 6.8UH 18.5A 8.9 MOHM | |
| FIXED IND 6.8UH 1A 212 OHM SMD | |
| FIXED IND 6.8UH 1A 312 OHM SMD | |
| FIXED IND 6.8UH 6.4A 28.6 MOHM | |
| FIXED IND 6.8UH 6.6A 25.4 MOHM | |
| FIXED IND 6.8UH 6.8A 42.5 MOHM | |
| FIXED IND 6.8UH 620MA 520 OHM | |
| FIXED IND 6.8UH 650MA 450 OHM | |
| FIXED IND 6.8UH 700MA 320 MOHM | |
| FIXED IND 6.8UH 770MA 416 OHM | |
| FIXED IND 6.8UH 820MA 312 OHM | |
| FIXED IND 6.8UH 9.5A 19.6 MOHM | |
| FIXED IND 6.8UH 900MA 260 MOHM | |
| FIXED IND 6.8UH 9A 20.8 MOHM SMD | |
| FIXED IND 600NH 12.4A 7.8 MOHM | |
| FIXED IND 600NH 18A 4.3 MOHM SMD | |
| FIXED IND 680NH 12A 8.2 MOHM SMD | |
| FIXED IND 680NH 20A 5.17 MOHM | |
| FIXED IND 680NH 65A 0.77 MOHM | |
| FIXED IND 8.2UH 1.05A 250 OHM | |
| FIXED IND 8.2UH 17.1A 12.4 MOHM | |
| FIXED IND 8.2UH 5.9A 48.73 MOHM | |
| FIXED IND 8.2UH 550MA 500 OHM | |
| FIXED IND 8.2UH 580MA 560 OHM | |
| FIXED IND 8.2UH 6.1A 32.5 MOHM | |
| FIXED IND 8.2UH 6.2A 31.5 MOHM | |
| FIXED IND 8.2UH 650MA 415 MOHM | |
| FIXED IND 8.2UH 720MA 572 OHM | |
| FIXED IND 8.2UH 780MA 351 OHM | |
| FIXED IND 8.2UH 820MA 315 MOHM | |
| FIXED IND 8.2UH 8A 24.8 MOHM SMD | |
| FIXED IND 8.2UH 9.5A 16.5 MOHM | |
| FIXED IND 8.2UH 900MA 362 OHM | |
| FIXED IND 8.2UH 950MA 225 OHM | |
| FIXED IND 8.2UH 950MA 237 OHM | |
| FIXED IND 820NH 11.5A 9.5 MOHM | |
| FIXED IND 820NH 21A 4.18 MOHM | |
| FIXED IND 820NH 25A 4.1 MOHM SMD | |
| FIXED IND 900NH 24A 4.2 MOHM SMD |
| << Prev | Next >> |