Taiyo Yuden Co., Ltd. Fixed Inductors EST1040T221MDGA

Description
220µH Shielded Wirewound Inductor 410mA 636mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 410mA 636mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6418-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6418-2-ND
Fixed Inductors 587-6418-2-ND
220µH Shielded Wirewound Inductor 410mA 636mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 410mA 636mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden - 02AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden
02AH9225
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden 02AH9225
INDUCTOR, AEC-Q200, 0.636OHM, 220UH, SMD; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Semishi elded; Saturation Current (Isat):770mA; Product Range:EST Series; DC Resistance Max:0.636ohm; Product Length:10.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.636OHM, 220UH, SMD; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Semishielded; Saturation Current (Isat):770mA; Product Range:EST Series; DC Resistance Max:0.636ohm; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden - 02AH9224 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden
02AH9224
Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden 02AH9224
INDUCTOR, AEC-Q200, 0.636OHM, 220UH, SMD; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Semishi elded; Saturation Current (Isat):770mA; Product Range:EST Series; DC Resistance Max:0.636ohm; Product Length:10.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.636OHM, 220UH, SMD; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Semishielded; Saturation Current (Isat):770mA; Product Range:EST Series; DC Resistance Max:0.636ohm; Product Length:10.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-6418-2-ND 02AH9225
Product Name Fixed Inductors Inductor, Aec-Q200, 0.636Ohm, 220Uh, Smd; Inductance Taiyo Yuden
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details