API Delevan, Inc. Fixed Inductors ER1537-31JP

Description
6.2µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet
Description
6.2µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-31JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-31JP-ND
Fixed Inductors ER1537-31JP-ND
6.2µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

6.2µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1014604-ER1537-31JP
Inductors, Coils, Chokes - Fixed Inductors 1014604-ER1537-31JP
Win Source Part Number: 1014604-ER1537-31JP Category: Inductors, Coils, Chokes>Fixed Inductors Series: ER1537 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 6.2 µH Standard Package: 2,500 Tolerance: ±5% Material - Core: Iron Q @ Freq: 45 @ 7.9MHz Frequency - Self Resonant: 55MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 500mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.156" Dia x 0.375" L (3.96mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Current Rating (Amps): 395 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: ER1537-31JP 2500 TR,ER1537-31JP-MIL RoHS Status: RoHS non-compliant

Win Source Part Number: 1014604-ER1537-31JP
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ER1537
Type: Molded
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 6.2 µH
Standard Package: 2,500
Tolerance: ±5%
Material - Core: Iron
Q @ Freq: 45 @ 7.9MHz
Frequency - Self Resonant: 55MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 500mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.156" Dia x 0.375" L (3.96mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 395 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: ER1537-31JP 2500 TR,ER1537-31JP-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ER1537-31JP-ND 1014604-ER1537-31JP
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron Iron
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details