API Delevan, Inc. Fixed Inductors ER1537-40KM

Description
15µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-40KM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-40KM-ND
Fixed Inductors ER1537-40KM-ND
15µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial

15µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-40KM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details