API Delevan, Inc. Fixed Inductors ER1537-48KM

Description
27µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-48KM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-48KM-ND
Fixed Inductors ER1537-48KM-ND
27µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial

27µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-48KM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers