API Delevan, Inc. Fixed Inductors ER1537-34JM

Description
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-34JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-34JM-ND
Fixed Inductors ER1537-34JM-ND
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-34JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers