API Delevan, Inc. Fixed Inductors ER1641-912JS

Description
9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1018-2-ND
Fixed Inductors 1134-1018-2-ND
9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial

9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1018-1-ND
Fixed Inductors 1134-1018-1-ND
9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial

9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1018-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers