API Delevan, Inc. Fixed Inductors ER1537-36JM

Description
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-36JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-36JM-ND
Fixed Inductors ER1537-36JM-ND
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-36JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers