API Delevan, Inc. Fixed Inductors ER1537-94JR

Description
240µH Unshielded Molded Inductor 101mA 7.8Ohm Max Axial
Request a Quote Datasheet
Description
240µH Unshielded Molded Inductor 101mA 7.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-94JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-94JR-ND
Fixed Inductors ER1537-94JR-ND
240µH Unshielded Molded Inductor 101mA 7.8Ohm Max Axial

240µH Unshielded Molded Inductor 101mA 7.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-94JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers