API Delevan, Inc. Fixed Inductors ER1537-24KR

Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-24KR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-24KR-ND
Fixed Inductors ER1537-24KR-ND
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-24KR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers