API Delevan, Inc. Fixed Inductors ER1537-37JR

Description
11µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial
Request a Quote Datasheet
Description
11µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-37JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-37JR-ND
Fixed Inductors ER1537-37JR-ND
11µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial

11µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-37JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details