API Delevan, Inc. Fixed Inductors ER1641-204JS

Description
200µH Unshielded Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet
Description
200µH Unshielded Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1155-2-ND
Fixed Inductors 1134-1155-2-ND
200µH Unshielded Inductor 125mA 5Ohm Max Axial

200µH Unshielded Inductor 125mA 5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1155-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details