API Delevan, Inc. Fixed Inductors ER1537-76JM

Description
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-76JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-76JM-ND
Fixed Inductors ER1537-76JM-ND
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial

100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-76JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details