FIXED IND 22UH 290MA 960 MOHM TH
FIXED IND 22UH 290MA 960 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-ER17S222KPTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |