API Delevan, Inc. Fixed Inductors ER1641-682KS

Description
6.8µH Unshielded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1016-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1016-2-ND
Fixed Inductors 1134-1016-2-ND
6.8µH Unshielded Inductor 280mA 1.02Ohm Max Axial

6.8µH Unshielded Inductor 280mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1016-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details