API Delevan, Inc. Fixed Inductors ER1537-35JR

Description
9.1µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet
Description
9.1µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-35JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-35JR-ND
Fixed Inductors ER1537-35JR-ND
9.1µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

9.1µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-35JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details