API Delevan, Inc. Fixed Inductors ER1537-80JP

Description
120µH Unshielded Molded Inductor 124mA 5.2Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 124mA 5.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-80JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-80JP-ND
Fixed Inductors ER1537-80JP-ND
120µH Unshielded Molded Inductor 124mA 5.2Ohm Max Axial

120µH Unshielded Molded Inductor 124mA 5.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-80JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details